EN
  • EN
  • DE

AD7887BRZ

Part No AD7887BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2CHAN SRL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1, 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 107462-AD7887BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7887BRZ CAD Model

Description

Product Overview: AD7887BRZ

The AD7887BRZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed for ease of use and flexibility, catering to a wide range of applications including battery-powered devices, data acquisition systems, and industrial process controls.

Key Features

  • Resolution: The AD7887BRZ offers a 12-bit resolution, providing the precision needed for demanding applications.
  • Sampling Rate: It features a maximum sampling rate of 200 kSPS (kilo-samples per second), enabling the capture of fast transient signals.
  • Single Supply Operation: Operates from a single 2.7 V to 5.25 V power supply, making it suitable for portable and battery-operated equipment.
  • Low Power Consumption: The device is optimized for low power consumption, drawing only 750 µA at the maximum sampling rate with a 3 V supply.
  • Input Configuration: The ADC has a pseudo-differential input structure, which allows for the measurement of a wide range of input signals.
  • Interface: It includes a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, ensuring easy integration with most microcontrollers and digital signal processors.
  • Package: The AD7887BRZ comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • Battery-Powered Systems

The AD7887BRZ is renowned for its exceptional accuracy, low power consumption, and ease of integration, making it a versatile solution for engineers and designers who require a reliable ADC for their systems. Its robust design and wide operating voltage range ensure reliable performance in a variety of challenging environments and applications.

With its pseudo-differential input and high-speed serial interface, the AD7887BRZ from Analog Devices Inc. is a top choice for professionals looking for a high-quality ADC that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4974 $88.9948
3+ $36.5107 $109.5321
5+ $35.3697 $176.8485
6+ $34.2288 $205.3728
8+ $33.0878 $264.7024
11+ $29.6649 $326.3139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess