EN
  • EN
  • DE

AD7890AN-2

Part No AD7890AN-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 117k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
RoHS State Request Verification
Win Source Part Number 1137938-AD7890AN-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7890
Introduction Date September 11, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD7890AN-2 CAD Model

Description

The AD7890AN-2 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is a part of the AD7890 series, which is renowned for its exceptional accuracy and data acquisition capabilities in a compact package.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity and high precision in digital representation of analog signals.
  • Sampling Rate: Features a fast conversion time, making it suitable for high-speed applications that require rapid data acquisition.
  • Input Type: The AD7890AN-2 supports a pseudo-differential input type, providing improved noise rejection and signal integrity.
  • Interface: Equipped with a Serial Data Interface (SDI) that allows for easy integration into digital systems and ensures a seamless data transfer.
  • Power Supply: Operates on a single 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Package: Housed in a robust package that ensures long-term reliability and durability in a variety of operational environments.

Applications

The AD7890AN-2 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Battery-powered devices
  • Industrial automation

Technical Specifications

Parameter Value
Resolution 12 bits
Number of Channels 8
Conversion Rate Up to 125 kSPS
Interface Type Serial (SPI, QSPI, MICROWIRE)
Operating Temperature -40°C to +85°C

For engineers and designers seeking a reliable and precise ADC solution, the AD7890AN-2 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6941 $65.3882
5+ $26.8260 $134.1300
7+ $25.9877 $181.9139
10+ $25.1494 $251.4940
12+ $24.3111 $291.7332
16+ $21.7962 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess