EN
  • EN
  • DE
  • IT

AD7892AR-2

Part No AD7892AR-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LP 500KSPS 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 142017-AD7892AR-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7892AR-2 CAD Model

Description

AD7892AR-2: Precision ADC from Analog Devices Inc.

The AD7892AR-2 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This precision ADC is part of their AD7892 series and is designed to offer excellent data acquisition features in a compact form factor. It is especially well-suited for applications where space is at a premium and high accuracy is a must, such as in portable or battery-powered devices, medical instruments, and industrial control systems.

With its single +5V supply operation, the AD7892AR-2 simplifies power management in mixed-voltage systems. It features a true differential input, providing the ability to handle ±10 V input signals, which gives designers flexibility in sensor interfacing and signal buffering. The ADC operates at a throughput rate of up to 600 kSPS, enabling real-time data acquisition for fast-moving signals.

One of the key attributes of the AD7892AR-2 is its advanced design, which minimizes power consumption without sacrificing performance. It incorporates power-saving features such as an automatic power-down mode that reduces the power consumption to a mere 1 µW when not converting, making it an ideal solution for power-sensitive applications.

The device also comes with a serial interface, which makes it easy to connect to microprocessors and DSPs. This interface is SPI/QSPI/MICROWIRE compatible, ensuring that it can be integrated with a wide range of digital systems. Additionally, the AD7892AR-2 features an on-chip track-and-hold circuit, which ensures accurate sampling of input signals without the need for external components.

Ensuring accuracy and reliability, the AD7892AR-2 boasts a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), making it a go-to choice for precision measurement tasks. Moreover, it is available in a 16-pin SOIC package, which offers a balance between space-saving and ease of handling during the manufacturing process.

In summary, the AD7892AR-2 by Analog Devices Inc. is a versatile and efficient ADC that offers a combination of high-speed, precision, and low-power operation, making it an excellent choice for a wide range of applications where accurate and rapid data conversion is required.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess