EN
  • EN
  • DE

AD7895ARZ-10REEL

Part No AD7895ARZ-10REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 192ksps 12-bit Serial 8-Pin SOIC N T/R / IC ADC 12BIT SRL 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 192k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 008263-AD7895ARZ-10REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7895
Introduction Date November 19, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7895ARZ-10REEL CAD Model

Description

Analog Devices Inc.

The AD7895ARZ-10REEL from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a fast conversion rate and high accuracy. This ADC is packaged in a convenient reel, making it ideal for high volume production and automated assembly processes.

Key Features

  • Resolution: 12-bit, which provides a fine level of detail in the analog signal conversion process.
  • Sampling Rate: Offers a maximum sampling rate of 10 MSPS (Million Samples Per Second), enabling it to handle high-speed signals without significant latency.
  • Interface: Features a Serial (SPI, QSPI, MICROWIRE) digital interface for easy integration with microcontrollers and digital systems.
  • Input Voltage Range: The analog input range is versatile, accepting ±10 V, which is suitable for various industrial and scientific applications.
  • Package: Comes in a 24-SOIC (0.295", 7.50mm Width) form factor, which is widely used and recognized in electronic assemblies.
  • Operating Temperature: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Supply Voltage: Can be powered by a single 5V power supply, simplifying the power design requirements.

Applications

The AD7895ARZ-10REEL is suitable for a broad range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7895ARZ-10REEL ADC is no exception, built to meet high standards, ensuring consistent performance and durability for your critical applications.

Ordering Information

The product is available on a reel, typically in quantities of 1,000, bearing the part number AD7895ARZ-10REEL. For smaller quantities or different packaging options, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6687 $65.3374
4+ $26.8051 $107.2204
6+ $25.9675 $155.8050
8+ $25.1298 $201.0384
11+ $24.2922 $267.2142
14+ $21.7792 $304.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess