EN
  • EN
  • DE

AD7896AR-REEEL

Part No AD7896AR-REEEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0327+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717468-AD7896AR-REEEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7896AR-REEEL CAD Model

Description

Introducing the AD7896AR-REEEL from Analog Devices Inc.

The AD7896AR-REEEL is a high-performance, 12-bit successive approximation analog-to-digital converter (ADC) offering fast conversion speeds and low power consumption, designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits.

This ADC is part of the AD7896 series and is packaged in a compact, surface-mount design, making it an ideal choice for space-constrained applications. The AD7896AR-REEEL operates on a single 5V power supply and features a throughput rate of up to 133 kSPS (kilo-samples per second), providing efficient data acquisition for a wide range of applications.

One of the key features of the AD7896AR-REEEL is its easy interface to microprocessors, with a serial interface that simplifies the design of interface logic, saving space and cost. The ADC also includes a track-and-hold function, which ensures accurate sampling of input signals by freezing the analog input voltage at a point in time, allowing for precise conversion even with dynamic signals.

The device is highly versatile, supporting both single-ended and pseudo-differential input signals. This flexibility makes it suitable for various applications, including process control, data acquisition systems, battery-powered instruments, and medical devices where accurate and reliable data conversion is crucial.

With its inherent low power consumption, the AD7896AR-REEEL is perfect for portable and remote sensing applications. The ADC also includes an automatic power-down feature that reduces power consumption to just 10 µA when not converting, further extending battery life in portable devices.

For quality assurance and reliability, the AD7896AR-REEEL comes in a robust package and is specified over the industrial temperature range of -40°C to +85°C. Its high accuracy, ease of use, and reliability make it an excellent choice for designers looking to integrate a trusted ADC solution into their projects.

Overall, the AD7896AR-REEEL ADC from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, providing an optimal solution for a multitude of data conversion needs.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess