EN
  • EN
  • DE

AD7899ARSZ-1REEL7

Part No AD7899ARSZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000604-AD7899ARSZ-1REEL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 400k
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian AD7899ARSZ-1REEL7 CAD Model

Description

Product Overview: AD7899ARSZ-1REEL7

The AD7899ARSZ-1REEL7 is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This ADC is part of the AD7899 series and comes in a compact surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: 16-bit resolution provides high accuracy for demanding applications.
  • Sampling Rate: The device offers a fast sampling rate, enabling real-time data acquisition and processing.
  • Input Voltage Range: It features a wide input voltage range, accommodating various signal levels for flexible system design.
  • Power Consumption: Low power consumption is a hallmark of this ADC, making it suitable for battery-powered and portable devices.
  • Interface: It includes a serial interface for easy integration with microcontrollers and digital systems.
  • Package: Supplied in a RoHS-compliant, compact package, the AD7899ARSZ-1REEL7 is designed for surface-mount technology (SMT), enabling streamlined manufacturing processes.

Applications

The AD7899ARSZ-1REEL7 is versatile and can be used in a wide array of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7899ARSZ-1REEL7 is manufactured to meet stringent industry standards, ensuring reliability and performance in critical applications. With its precision and low power consumption, this ADC is an excellent choice for designers looking to enhance their systems with accurate data conversion capabilities.

Ordering Information

The AD7899ARSZ-1REEL7 comes in tape and reel packaging, facilitating automated assembly processes and is available for purchase from authorized distributors. For detailed specifications, technical documentation, and support, visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7435 $89.4870
3+ $36.7126 $110.1378
5+ $35.5653 $177.8265
6+ $34.4181 $206.5086
8+ $33.2708 $266.1664
11+ $29.8290 $328.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess