EN
  • EN
  • DE

AD7911AUJZ-REEL

Part No AD7911AUJZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+Rohs
Reference case SOT23-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729410-AD7911AUJZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7911AUJZ-REEL CAD Model

Description

AD7911AUJZ-REEL - A High-Precision, Low-Power, 10-Bit ADC from Analog Devices Inc.

The AD7911AUJZ-REEL is a state-of-the-art, 10-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is part of a family of devices that feature a serial interface and provide 10-bit data acquisition on a single channel. It is designed for applications where space and power efficiency are of paramount importance, making it an ideal choice for battery-powered devices, portable instrumentation, and other compact systems where performance cannot be compromised.

With its advanced design, the AD7911AUJZ-REEL operates on a single 2.7 V to 5.25 V power supply, ensuring compatibility with a wide range of applications. The device boasts an impressive sampling rate of up to 1 MSPS (mega-samples per second), allowing it to handle fast signal variations with ease. This makes it highly suitable for digitizing high-speed signals in applications such as medical imaging, communication systems, and data acquisition modules.

Key Features:

  • High Resolution: 10-bit resolution ADC offers precise data conversion, ensuring accurate representation of the input signal.
  • High Speed: Capable of up to 1 MSPS, providing rapid data acquisition for real-time processing.
  • Low Power Consumption: Ideal for power-sensitive applications with its low operating power requirements.
  • Single Power Supply: Operates on a single 2.7 V to 5.25 V power supply, allowing for flexibility in various system designs.
  • Compact Package: Available in a small outline, no-lead (SON) package, making it suitable for space-constrained applications.
  • Serial Interface: Equipped with a serial interface that simplifies the connections to microcontrollers and DSPs, reducing the overall component count and board space.

The AD7911AUJZ-REEL also incorporates a series of advanced features such as a track-and-hold amplifier, an internal clock, and a high-speed serial interface with SPI/QSPI™/MICROWIRE™/DSP compatibility. These features are packed into a tiny 8-lead TSOT package, ensuring a minimal footprint on the system's PCB.

Whether you are designing a portable device, an industrial control system, or any other precision signal processing application, the AD7911AUJZ-REEL from Analog Devices Inc. offers a compelling combination of performance, power efficiency, and compactness to meet your stringent requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess