EN
  • EN
  • DE

AD7927WYRUZ-REEL7

Part No AD7927WYRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD7927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7927WYRUZREEL7, AD7927WYRUZ-REEL7TR, AD7927WYRUZ-REEL7DKR, AD7927WYRUZ-REEL7CT, AD7927WYRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909839-AD7927WYRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7927WYRUZ-REEL7 CAD Model

Description

AD7927WYRUZ-REEL7 - 8-Channel, 12-Bit ADC from Analog Devices Inc.

The AD7927WYRUZ-REEL7 is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed for applications that require multiple channels of data acquisition with high speed and accuracy, making it ideal for medical instrumentation, industrial control systems, and battery-powered devices.

Key Features:

  • Resolution: 12-bit ADC offering fine granularity for precise measurements.
  • Number of Channels: 8 single-ended inputs that allow for versatile data acquisition from various sensors or signal sources.
  • Sampling Rate: Fast throughput rate of up to 1 MSPS (Mega-Samples Per Second), enabling real-time data processing.
  • Interface: Features a Serial Peripheral Interface (SPI) that ensures simple integration with most microcontrollers and digital systems.
  • Power Efficiency: Low power consumption suitable for battery-operated devices, with a typical supply current of only 0.5 mA.
  • Supply Voltage: Operates from a single 2.7 V to 5.25 V power supply, accommodating a range of power environments.
  • Package: Available in a compact TSSOP-20 package, optimized for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the AD7927WYRUZ-REEL7 makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Process control and monitoring
  • Medical devices such as ECG and EEG monitors
  • Instrumentation and control systems
  • Battery-powered and portable devices

With its combination of multiple input channels, high sampling rate, and low power consumption, the AD7927WYRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to add reliable and efficient data acquisition capabilities to their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7714 $55.0856
9+ $11.2996 $101.6964
14+ $10.9465 $153.2510
19+ $10.5934 $201.2746
25+ $10.2403 $256.0075
33+ $9.1809 $302.9697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess