EN
  • EN
  • DE

AD7944BCPZ

Part No AD7944BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 2.5 MSPS, PulSAR 15.5 mW ADC in LFCSP | IC ADC 14BIT SAR 20LFCSP-WQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 2.5M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.375V ~ 2.625V
Supply Voltage , Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7944
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138033-AD7944BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7944BCPZ CAD Model

Description

Analog Devices Inc. AD7944BCPZ Overview

The AD7944BCPZ is a high-performance, 14-bit, 2.5 MSPS analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-precision signal processing technology. This ADC is part of the Analog Devices PulSAR® family of products, which are known for their excellent dynamic performance and low power consumption. The AD7944BCPZ is designed to deliver a combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and communication infrastructure.

Key Features

  • Resolution: The AD7944BCPZ offers a 14-bit resolution, providing fine detail in signal representation for applications that demand high accuracy.
  • Sampling Rate: With a fast sampling rate of up to 2.5 mega-samples per second (MSPS), this ADC is capable of converting analog signals at high speeds, which is crucial for capturing fast transient events and for high-bandwidth applications.
  • Low Power Consumption: The device has been optimized for low power operation, consuming only 11.5 mW at 2.5 MSPS, which helps to minimize power dissipation and extend battery life in portable applications.
  • Interface: It features a serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards, providing flexibility in system design and ease of integration with a variety of microprocessors and digital systems.
  • Reference: An internal 2.5 V reference is included, which simplifies the design by reducing the need for external components.
  • Package: The AD7944BCPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which saves board space and is suitable for space-constrained applications.

Applications

The AD7944BCPZ is well-suited for a broad array of applications, including:

  • Data acquisition systems
  • Medical imaging
  • Battery-powered devices
  • Communication systems
  • Instrumentation and control systems

With its exceptional performance and versatility, the AD7944BCPZ from Analog Devices Inc. stands out as a top-tier solution for designers who require an ADC that can handle complex and demanding signal processing tasks with ease.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5365 $55.5365
3+ $45.5684 $136.7052
4+ $44.1444 $176.5776
5+ $42.7204 $213.6020
7+ $41.2964 $289.0748
9+ $37.0243 $333.2187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess