The AD7945AN-B is a high-performance, 12-bit, multiplying digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to meet the stringent requirements of industrial, communication, and high-end consumer applications where reliability and accuracy are of paramount importance.
Key Features:
- Resolution: 12-bit DAC ensures high precision in analog output, making it suitable for applications requiring fine granularity and exactitude.
- Settling Time: Features a fast settling time, enabling quick updates to the analog output which is crucial for dynamic systems.
- Low Power Consumption: Optimized for low power operations, which is ideal for portable and battery-powered devices.
- Monolithic Construction: The DAC is built in a monolithic chip, providing excellent thermal matching and reliability.
- Reference Input: The device includes a versatile reference input, allowing for flexibility in setting the full-scale output voltage.
Applications:
The AD7945AN-B is versatile and can be used in a wide range of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Signal Processing
- Automated Test Equipment
- Robotics and Industrial Automation
Product Specifications:
| Parameter |
Value |
| Resolution |
12-Bit |
| Interface Type |
Parallel |
| Settling Time |
Typically 1µs |
| Output Type |
Voltage - Buffered |
| Package / Case |
PDIP-18 |
| Operating Temperature |
-40°C to +85°C |
The AD7945AN-B is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components that engineers and designers can rely on for their critical applications.