Product Overview: AD7946BCPZRL7 from Analog Devices Inc.
The AD7946BCPZRL7 is a high-performance, 14-bit, 2.5 MSPS PulSAR® analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to offer a perfect blend of speed, precision, and power efficiency, this ADC is an ideal solution for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.
Key Features:
- Resolution: The device boasts a 14-bit resolution, ensuring high precision in digital representation of analog signals.
- Sampling Rate: With a sampling rate of up to 2.5 MSPS (Mega-Samples Per Second), the AD7946BCPZRL7 is capable of capturing rapid signal changes, making it suitable for high-speed applications.
- Low Power Consumption: Power efficiency is a hallmark of this ADC, with its low power operation minimizing energy consumption in your designs.
- Interface: It features a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital signal processors.
- Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), specifically a 10-lead LFCSP with the part number suffix 'BCPZRL7', which is suitable for space-constrained applications.
Applications:
- Medical Imaging Systems
- Data Acquisition
- Instrumentation
- Battery-Powered Devices
- Communication Infrastructure
Technical Specifications:
| Resolution: |
14-bit |
| Max Sampling Rate: |
2.5 MSPS |
| Interface: |
SPI |
| Supply Voltage: |
2.5 V to 5.25 V |
| Operating Temperature: |
-40°C to +125°C |
| Package: |
10-lead LFCSP |
The AD7946BCPZRL7 by Analog Devices Inc. is a testament to the company's commitment to delivering cutting-edge technology that enhances system performance and reliability. With its high-speed data acquisition, low power consumption, and easy interfacing, this ADC stands out as a top-tier component for precision measurement solutions.