EN
  • EN
  • DE
  • IT

AD797ARZ

Part No AD797ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 110MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 20 V/μs
Gain Bandwidth Product (GBP) 110MHz
-3db Bandwidth 8MHz
Current - Input Bias 250nA
Voltage - Input Offset 25μV
Operating Supply Current 8.2mA
Channel Output Current 50mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008277-AD797ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD797ARZ CAD Model

Description

AD797ARZ Ultra Low Distortion, Ultra Low Noise Op Amp

The AD797ARZ is a high-performance operational amplifier from Analog Devices Inc., designed for professional audio and instrumentation applications. This particular model stands out due to its exceptional sound quality and precision, making it an excellent choice for critical audio systems, medical equipment, and high-end test instruments.

Key Features

  • Ultra-Low Distortion: The AD797ARZ boasts a total harmonic distortion plus noise (THD+N) figure of -120 dB, which is remarkably low. This ensures that the audio signal is amplified with minimal alteration, preserving the original sound quality.
  • Ultra-Low Noise: With a 1 nV/√Hz input noise density at 1 kHz, this op amp is one of the quietest in the industry. This low noise floor is critical for applications requiring a high signal-to-noise ratio.
  • Wide Bandwidth: The device offers a wide bandwidth of 110 MHz at a gain of +1, which allows it to handle a broad range of frequencies without distortion.
  • High Output Drive Capability: The AD797ARZ can deliver up to ±10 V output swing into 600 Ω loads, making it capable of driving most audio equipment with ease.
  • Excellent DC Precision: It has a low offset voltage of 800 µV max and a low offset voltage drift of 2 µV/°C, ensuring stable and consistent performance across varying temperatures.

Applications

  • Professional audio equipment
  • Microphone preamps
  • High-end stereo systems
  • Instrumentation
  • Medical diagnostic equipment
  • Spectral analysis
  • High-resolution data acquisition systems

The AD797ARZ comes in a robust 8-lead SOIC package, providing a compact solution for space-constrained applications. Its superior performance in terms of speed, accuracy, and noise levels makes it a top choice for designers seeking the best in audio fidelity and precision measurement. Whether it's for a studio-grade microphone preamplifier or a sensitive medical imaging system, the AD797ARZ from Analog Devices Inc. delivers unmatched performance where it counts.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6778 $63.3890
10+ $11.8754 $118.7540
15+ $11.4742 $172.1130
21+ $10.6718 $224.1078
28+ $10.2706 $287.5768
35+ $9.8694 $345.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess