EN
  • EN
  • DE

AD797JN

Part No AD797JN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043089-AD797JN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD797JN CAD Model

Description

The AD797JN, manufactured by Analog Devices Inc., is an operational amplifier that stands out for its ultra-low distortion and ultra-low noise performance. This precision analog component is designed for professional audio equipment, high-end preamplifiers, and other applications where signal fidelity is paramount.

Key Features

  • Ultra-Low Distortion: The AD797JN boasts a total harmonic distortion plus noise (THD+N) rating that is among the lowest in the industry, ensuring pristine signal amplification without unwanted coloration.
  • Ultra-Low Noise: With a noise floor of just 0.9 nV/√Hz at 1 kHz, the AD797JN provides an exceptionally clean signal, which is crucial for high-resolution audio applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 110 MHz at a gain of +1, making it suitable for high-speed signal processing without compromising signal integrity.
  • High Output Drive Capability: Capable of delivering up to ±10 V output swing into 600 Ω loads, the AD797JN can drive audio signals with robust power and clarity.

Performance and Applications

The AD797JN is optimized for audio and instrumentation applications. It is an excellent choice for use in active filters, line drivers, and high-performance audio systems. The op amp's exceptional linearity minimizes signal distortion, while its low noise enhances the clarity and detail of the audio signal, making it ideal for studio recording equipment and high-fidelity sound reproduction.

Physical and Electrical Specifications

The AD797JN is available in an 8-pin DIP (Dual In-line Package) and is designed to operate over a wide range of supply voltages, from ±5 V to ±15 V. This flexibility allows it to be used in a variety of circuit configurations and with different power supplies. Its robust design ensures reliable performance even in demanding environments.

Conclusion

For audio aficionados, engineers, and professionals seeking an op amp that provides the highest quality signal amplification with minimal distortion and noise, the AD797JN from Analog Devices Inc. is an outstanding choice. Its superior performance specifications and versatile design make it a cornerstone component for any high-end audio or precision instrumentation application.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess