AD7993BRUZ-1 - Analog Devices Inc.
The AD7993BRUZ-1 from Analog Devices Inc. is a highly integrated data acquisition system that offers a compact and efficient solution for a variety of applications requiring multiple-channel analog-to-digital conversion. This precision analog-to-digital converter (ADC) features four channels and operates with a 10-bit resolution, striking a balance between high-fidelity signal representation and efficient data processing.
Key Features
- Channels: 4-channel multiplexed input
- Resolution: 10-bit ADC
- Interface: I2C-compatible serial interface
- Sampling Rate: Up to 188.9 kSPS (kilo samples per second)
- Voltage Range: 2.7 V to 5.5 V operating range
- Package: 16-lead TSSOP (Thin Shrink Small Outline Package)
- Temperature Range: Industrial (-40°C to +85°C)
Applications
The AD7993BRUZ-1 is suitable for a wide array of applications, including:
- Battery-powered devices
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Communication systems
Performance and Efficiency
With its high-speed I2C-compatible interface, the AD7993BRUZ-1 ensures quick and reliable communication with microcontrollers or digital processors, making it an excellent choice for systems where efficient data transfer is crucial. The device's low power consumption and wide voltage range make it ideal for portable and battery-operated equipment.
Reliability and Precision
Analog Devices Inc. is renowned for its precision engineering and the AD7993BRUZ-1 is no exception. It delivers accurate and repeatable measurements, which are essential for critical applications where data integrity is paramount. The robust industrial temperature range further ensures stable operation in challenging environments.
Whether it's for monitoring, control, or digital signal processing, the AD7993BRUZ-1 provides a reliable and precise solution that engineers and designers can trust for their most demanding applications.