EN
  • EN
  • DE

CBW24S12-2500

Part No CBW24S12-2500
Manufacturer Wall Industries,Inc.
Catalog Custom Parts (B - D)
Description Single, Hi Efficiency Dc/dc , 30 Watt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228816-CBW24S12-2500
Categories Custom Parts
Manufacturer Wall Industries,Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBW24S12-2500 CAD Model

Description

The CBW24S12-2500 is a DC-DC converter manufactured by Wall Industries, Inc. It's designed to convert a DC voltage input to a regulated 12V DC output with a maximum output current of 2.5 Amps (2500mA). These converters are commonly used in various industrial and telecommunications applications where isolated power is required.

Applications

  • Industrial Automation: The CBW24S12-2500 is used in industrial automation systems to provide isolated power to sensors, actuators, and control circuits.
  • Telecommunications Equipment: It is used in telecommunications equipment to power various components, ensuring stable and reliable operation.
  • Instrumentation: This converter finds application in instrumentation systems to provide isolated power to sensitive measurement circuits, reducing noise and improving accuracy.
  • Medical Equipment: The CBW24S12-2500 is used in certain medical devices to provide isolated power for patient safety.
  • Networking Equipment: Powering network switches, routers, and other networking components.

Features

  • Input Voltage Range: Typically operates with a 18-36VDC input voltage range (24V nominal).
  • Output Voltage: Provides a regulated 12VDC output.
  • Output Current: Delivers up to 2.5 Amps of output current (2500mA).
  • Isolation: Offers input-to-output isolation, protecting sensitive circuits from voltage transients and noise.
  • Efficiency: Designed for high efficiency to minimize power dissipation.
  • Protection Features: Includes overvoltage, overcurrent, and short-circuit protection.
  • Compact Size: Available in a compact package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a stable and regulated 12VDC output, ensuring reliable operation of connected devices.
  • Isolation: Offers electrical isolation between input and output, enhancing safety and reducing noise.
  • Protection: Built-in protection features safeguard the converter and connected devices from damage.
  • High Efficiency: High efficiency minimizes power loss and reduces heat generation.
  • Compact Design: Small size makes it suitable for space-constrained applications.

Additional Details

Technical Specifications:

  • Input Voltage: 18-36VDC
  • Output Voltage: 12VDC
  • Output Current: 2.5A (2500mA)
  • Isolation Voltage: Typically 1500VDC or higher
  • Operating Temperature: -40°C to +85°C (depending on the model)
  • Efficiency: Typically 80-90%

Materials: The converter uses various electronic components including transformers, capacitors, and semiconductors, all housed within a plastic or metal enclosure.

Compatibility: The CBW24S12-2500 is designed for compatibility with a wide range of industrial and telecommunications applications requiring a 12VDC isolated power supply. Ensure the input voltage and output current requirements of your application are within the specifications of the converter.

In conclusion, the Wall Industries CBW24S12-2500 is a reliable and efficient DC-DC converter providing a stable, isolated 12VDC power source for various industrial and telecom applications. Its built-in protection features and compact size make it a versatile choice for demanding power supply requirements.

You May Also Be Interested in

EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Rohm Semiconductor
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
AVX Corp/Kyocera Corp
Lowest to $0.0741
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
TDK Corporation
Lowest to $0.0750
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess