The AD7999YRJZ-1500RL7 is a precision, low power, 10-bit analog-to-digital converter (ADC) with I2C-compatible interface from Analog Devices Inc. This compact and efficient component is designed for a wide range of applications, including battery-powered devices, data acquisition systems, and medical instruments, where space is at a premium and low power consumption is crucial.
Key Features:
- Resolution: 10-bit ADC offering fine-grain resolution for precise measurement applications.
- Sampling Rate: Capable of conversion rates up to 200 kSPS, enabling it to support high-speed signal processing.
- Interface: Features an I2C-compatible serial interface that supports standard and fast mode I2C specifications.
- Power Supply: Operates from a single 2.7 V to 5.5 V power supply, making it versatile for various system design requirements.
- Input Channels: Includes four single-ended inputs that are multiplexed to the 10-bit ADC, providing flexibility in monitoring multiple signals.
- Power Management: Offers a shutdown mode that reduces current consumption to 1 μA, which is ideal for power-sensitive applications.
- Package: Available in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
- Temperature Range: Specified for operation from -40°C to +125°C, accommodating a wide range of environmental conditions.
Applications:
- Battery-powered devices
- Portable medical instruments
- Data acquisition systems
- Communication systems
- Industrial control systems
The AD7999YRJZ-1500RL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision electronic components that meet the demanding requirements of modern technology. With its combination of performance, efficiency, and small form factor, this ADC is an excellent choice for designers looking to optimize their systems for both power and space without compromising on accuracy and speed.