AD8001ARTZ-REEL7 High-Performance Amplifier by Analog Devices Inc.
The AD8001ARTZ-REEL7 is a cutting-edge operational amplifier (op-amp) developed by the renowned manufacturer Analog Devices Inc. Renowned for its high-speed performance and low distortion, this amplifier is an ideal choice for a multitude of applications that require precision and efficiency. Packaged in a convenient tape and reel format, the AD8001ARTZ-REEL7 is designed to meet the needs of high-volume production environments.
Featuring a wide bandwidth of 800 MHz and a fast slew rate of 2500 V/µs, this amplifier is capable of handling rapid signal changes with ease, making it perfect for video electronics, test equipment, and communication systems. Its low harmonic distortion and noise levels ensure clean and accurate signal amplification, critical for high-fidelity audio systems and instrumentation.
The AD8001ARTZ-REEL7 operates on a supply voltage ranging from ±2.5 V to ±5 V, providing designers with flexibility in various circuit configurations. Additionally, it boasts a low input bias current and a high output drive capability, which makes it suitable for driving capacitive loads without compromising performance.
Implemented in Analog Devices' proprietary XFCB process, the AD8001ARTZ-REEL7 exhibits exceptional dynamic performance. The op-amp comes in a compact SOT-23 package, which is highly valued in space-constrained applications such as portable devices. Its industrial temperature range from -40°C to +85°C ensures reliable operation across diverse operating conditions.
Key Features:
- Wide bandwidth: 800 MHz
- Fast slew rate: 2500 V/µs
- Low distortion and noise
- Supply voltage: ±2.5 V to ±5 V
- High output drive capability
- Compact SOT-23 package
- Industrial temperature range: -40°C to +85°C
Whether you're designing a high-speed data acquisition system, a digital-to-analog conversion interface, or a professional audio equipment, the AD8001ARTZ-REEL7 from Analog Devices Inc. offers the performance and reliability to bring your project to the next level. Its robust design and superior specifications make it a go-to amplifier for engineers looking for quality without compromise.