Product Overview: AD8002ARZ-RL by Analog Devices Inc.
The AD8002ARZ-RL is a high-performance, dual current feedback operational amplifier from Analog Devices Inc., designed to deliver fast settling times and high slew rates. This component is ideal for applications that require high-speed signal processing, such as video and broadcast systems, ATE equipment, and high-speed communications.
Key Features
- High Speed: With a 600 MHz bandwidth and a 2300 V/μs slew rate, the AD8002ARZ-RL ensures rapid signal processing with minimal distortion, making it suitable for high-frequency applications.
- Dual Amplifier Design: This device integrates two op-amps in a single package, offering design flexibility and saving space on the PCB.
- Low Power Consumption: Despite its high-speed capabilities, the AD8002 consumes only 6.4 mA of supply current per amplifier, which is beneficial for power-sensitive designs.
- Low Distortion: The AD8002ARZ-RL provides excellent video performance with low harmonic distortion, ensuring a clear and accurate signal transmission.
Applications
- Professional Video Equipment
- Test and Measurement Systems
- High-Speed Data Acquisition
- Communication Systems
- Imaging and Photodiode Amplification
Product Specifications
| Parameter |
Value |
| Bandwidth |
600 MHz |
| Slew Rate |
2300 V/μs |
| Supply Current |
6.4 mA/amplifier |
| Supply Voltage |
±5 V to ±12 V |
| Package |
SOIC-8 |
The AD8002ARZ-RL is available in a compact SOIC-8 package, making it easy to integrate into a variety of circuit designs. Its combination of high-speed performance, low power consumption, and dual-channel configuration makes it a versatile choice for engineers looking to optimize their signal processing applications.
For further information, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local distributor.