EN
  • EN
  • DE

ISL98669AEIZ-TS2378

Part No ISL98669AEIZ-TS2378
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826273-ISL98669AEIZ-TS2378
Ultra Librarian 3D Model Ultra Librarian ISL98669AEIZ-TS2378 CAD Model

Description

The ISL98669AEIZ-TS2378 is a highly integrated PMIC (Power Management Integrated Circuit) from Intersil Corporation, now part of Renesas Electronics. It's designed to provide a complete power management solution for a variety of applications, offering multiple voltage rails and control features in a compact package. This PMIC is particularly well-suited for applications requiring efficient power conversion and precise voltage regulation.

Applications:

  • Tablet Computers: Powering core processors, memory, and peripherals.
  • Mobile Devices: Smartphones and other portable electronics requiring efficient power management.
  • Embedded Systems: Industrial control systems, IoT devices, and other embedded applications.
  • Portable Media Players: Powering display drivers, audio codecs, and storage devices.

Features:

  • Multiple Output Rails: Provides several independently regulated voltage outputs to power different system components.
  • High Efficiency DC-DC Converters: Integrated buck converters offer high efficiency to minimize power loss and extend battery life.
  • LDO Regulators: Includes low-dropout (LDO) regulators for clean and stable voltage rails for sensitive analog circuitry.
  • I2C Interface: Allows for digital control and monitoring of power management functions via an I2C serial interface.
  • Power Sequencing: Supports programmable power sequencing to ensure proper startup and shutdown of the system.
  • Over-Voltage and Over-Current Protection: Provides robust protection against voltage and current faults, enhancing system reliability.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down if the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Simplified Power Management: Integrates multiple power management functions into a single chip, reducing the number of external components and simplifying board design.
  • Increased System Efficiency: High-efficiency DC-DC converters minimize power loss, extending battery life in portable applications.
  • Improved System Reliability: Built-in protection features prevent damage from voltage and current faults, ensuring reliable operation.
  • Reduced BOM Cost: Integration of multiple functions reduces the overall bill of materials (BOM) cost.
  • Flexible Configuration: Programmable power sequencing and I2C control allow for flexible configuration to meet specific application requirements.

Additional Details:

The ISL98669AEIZ-TS2378 typically operates over a wide input voltage range. Precise specifications, including voltage and current ratings for each output rail, switching frequencies, and protection thresholds, can be found in the device's datasheet. Consult the official Renesas Electronics documentation for detailed electrical characteristics, application schematics, and layout recommendations. The I2C interface enables real-time monitoring of voltage, current, and temperature, which is essential for advanced power management and system optimization.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess