EN
  • EN
  • DE

ADM1811-10ART-RL7

Part No ADM1811-10ART-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 4.35V SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.35V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADM1811
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557948-ADM1811-10ART-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1811-10ART-RL7 CAD Model

Description

ADM1811-10ART-RL7 - Analog Devices Inc.

The ADM1811-10ART-RL7 is a high-performance, precision microprocessor supervisory circuit from the reputable manufacturer Analog Devices Inc. This device is specifically engineered to monitor power supplies in digital systems, ensuring that the microprocessor and other critical system components are protected from erratic or unsafe operating conditions. It is an essential component for any system that demands high reliability and robustness.

Key Features:

  • Voltage Monitoring: The ADM1811-10ART-RL7 offers precise monitoring of the power supply voltage with a factory-trimmed reset threshold of 1.0V.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by an external capacitor, providing flexibility to meet various system requirements.
  • Low Power Consumption: With a low supply current of typically 15 µA, this supervisory circuit is ideal for power-sensitive applications.
  • High Accuracy: The device guarantees high accuracy in monitoring the reset threshold voltage, ensuring reliable operation.
  • Operating Temperature Range: It can operate over a wide temperature range from -40°C to +85°C, accommodating a broad spectrum of environmental conditions.
  • Form Factor: The ADM1811-10ART-RL7 is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications:

The versatility of the ADM1811-10ART-RL7 makes it an excellent choice for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

This supervisory circuit is designed to maintain system integrity and prevent data corruption during power-up, power-down, or brown-out conditions. By asserting a reset signal to the microprocessor upon detecting a voltage drop below the preset threshold, it ensures that the system restarts in a known, safe state once the supply voltage returns to an acceptable level.

Overall, the ADM1811-10ART-RL7 by Analog Devices Inc. is a robust and reliable solution for system power supply monitoring. Its precision and low power consumption make it an indispensable component for maintaining the health and longevity of electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1103 $61.0665
130+ $0.9111 $118.4430
200+ $0.8827 $176.5400
275+ $0.8542 $234.9050
350+ $0.8257 $288.9950
470+ $0.7403 $347.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess