EN
  • EN
  • DE

AD80077BS

Part No AD80077BS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043102-AD80077BS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80077BS CAD Model

Description

The AD80077BS is a cutting-edge integrated circuit developed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular model is designed to cater to a wide array of applications that require precision analog-to-digital or digital-to-analog conversion, signal processing, and power management.

Key Features

  • High Precision: The AD80077BS offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it ideal for portable and battery-operated devices.
  • Robust Performance: With its built-in features for error detection and correction, the AD80077BS ensures reliable performance even in challenging conditions.
  • Wide Operating Temperature Range: The device is engineered to work across a broad range of temperatures, ensuring consistent functionality in various environments.

Applications

The versatility of the AD80077BS allows it to be used in numerous sectors, including but not limited to:

  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Industrial Control Systems
  • Communications Infrastructure
  • Automotive Electronics

Technical Specifications

The AD80077BS boasts an array of impressive technical specifications that underscore its capabilities:

  • Digital Interface: SPI/I2C compatible
  • Supply Voltage Range: Specified for optimal performance
  • Resolution and Speed: High-resolution ADC/DAC with fast conversion rates
  • Package Type: Available in industry-standard packaging for ease of integration

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The AD80077BS is no exception, undergoing rigorous testing and quality assurance processes to meet the stringent standards expected by its customers in various industries.

For detailed information, datasheets, and technical support, customers are encouraged to visit the Analog Devices Inc. website or contact their customer service team. The AD80077BS is more than just a component; it's a testament to Analog Devices' dedication to innovation and excellence in the field of analog and mixed-signal processing technologies.

You May Also Be Interested in

Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess