EN
  • EN
  • DE

AD8008AR

Part No AD8008AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1000V/µs
-3db Bandwidth 500 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 500 µV
Current - Supply 9mA (x2 Channels)
Current - Output / Channel 130 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8008
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38709-AD8008AR
Ultra Librarian 3D Model Ultra Librarian AD8008AR CAD Model

Description

Introducing the AD8008AR High-Performance Amplifier

The AD8008AR is a state-of-the-art current feedback amplifier designed by the renowned semiconductor manufacturer, Analog Devices Inc. This high-speed component boasts an impressive slew rate and bandwidth, making it an ideal choice for a wide range of applications that require high performance and reliability.

Key Features

  • High Slew Rate: The AD8008AR offers a remarkable slew rate, enabling it to handle rapid changes in input signals with ease and maintain signal fidelity.
  • Wide Bandwidth: With its broad bandwidth, this amplifier is capable of processing high-frequency signals, making it suitable for video, RF, and IF applications.
  • Low Distortion: The device provides low harmonic distortion, which is crucial for maintaining the integrity of the original signal in high-fidelity audio and instrumentation systems.
  • Low Noise: Its low noise performance ensures that signal integrity is preserved, even in sensitive electronic equipment.
  • Dual Supply Operation: The AD8008AR operates with dual power supplies, giving designers flexibility in various circuit configurations.

Applications

The AD8008AR is versatile and can be employed in multiple domains, including:

  • Telecommunications: For high-speed data acquisition and signal processing.
  • Professional Video Equipment: Where maintaining signal quality through the signal chain is paramount.
  • Test and Measurement Instruments: Providing accurate readings by minimizing signal distortion and noise.
  • Audio Systems: Enhancing audio quality by reducing total harmonic distortion (THD).
  • Radar and Satellite Systems: Where its high slew rate and bandwidth are essential for processing RF/IF signals.

The AD8008AR is available in a compact package and is characterized for operation over the extended industrial temperature range. Its combination of speed, precision, and low power consumption makes it a top choice for designers who need an amplifier that can keep up with demanding signal processing requirements.

Whether you're developing advanced communication systems or high-precision instrumentation, the AD8008AR from Analog Devices Inc. offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5278 $57.6390
11+ $9.4587 $104.0457
17+ $9.1631 $155.7727
23+ $8.8675 $203.9525
30+ $8.5719 $257.1570
40+ $7.6852 $307.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,133 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess