EN
  • EN
  • DE

AD8013AN

Part No AD8013AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SINGLE SUPPLY OPAMP 14 DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 140 MHz
Slew Rate 1000V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 13V, ±2.1V ~ 6.5V
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number AD8013
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555420-AD8013AN
Ultra Librarian 3D Model Ultra Librarian AD8013AN CAD Model

Description

Product Overview: AD8013AN by Analog Devices Inc.

The AD8013AN is a high-performance, single-supply triple current feedback operational amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is well-suited for video and high-speed signal processing applications, offering a blend of speed, low power consumption, and excellent video specifications.

Key Features:

  • High Speed: With a 125 MHz bandwidth for each of the three amplifiers, the AD8013AN is capable of handling high-speed signals with ease, making it ideal for demanding applications such as video processing.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier maintains low power consumption, which is critical for portable and battery-powered applications.
  • Single-Supply Operation: The AD8013AN operates from a single supply voltage ranging from +5 V to +12 V, simplifying power supply design and offering greater flexibility in various circuit configurations.
  • Excellent Video Specifications: With 0.01% differential gain error and 0.01° differential phase error, the AD8013AN delivers high-quality video performance, making it a preferred choice for video amplification tasks.
  • High Output Current Drive: Capable of delivering a high output current of 50 mA per amplifier, this device can drive heavy loads without compromising performance.

Applications:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • High-speed communications

The AD8013AN is available in a standard DIP package, making it easy to integrate into a wide range of electronic systems. Its robust design ensures reliable performance even in the most demanding environments. Whether you're designing a professional video editing system or a high-speed data acquisition device, the AD8013AN from Analog Devices Inc. is an excellent choice to meet your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9064 $59.4384
15+ $8.1289 $121.9335
23+ $7.8748 $181.1204
31+ $7.6207 $236.2417
40+ $7.3666 $294.6640
53+ $6.6043 $350.0279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess