EN
  • EN
  • DE

AD8018ARZ-REEL7

Part No AD8018ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER XDSL R-R 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013284-AD8018ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian AD8018ARZ-REEL7 CAD Model

Description

Analog Devices Inc. AD8018ARZ-REEL7 Product Description

The AD8018ARZ-REEL7 is a high-performance, current feedback rail-to-rail amplifier designed and manufactured by the renowned Analog Devices Inc. This component is a part of their extensive range of precision amplifiers, tailored to meet the needs of various applications that require high speed and accuracy. It is an ideal choice for designers looking for a versatile amplifier that can operate with dual power supplies ranging from ±2.5V to ±6V, or a single supply between 5V and 12V.

This particular model comes in a compact SOIC-8 package and is provided in tape and reel form, denoted by the 'REEL7' suffix, which makes it suitable for automated surface-mount assembly processes, ensuring high-efficiency production for electronics manufacturers. The package includes seven inches of tape containing the amplifier components, optimized for pick-and-place machines used in high-volume production environments.

The AD8018ARZ-REEL7 boasts a high slew rate and a bandwidth that extends up to 650 MHz, making it an excellent choice for video electronics, cable drivers, or any application that demands high-speed signal processing. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when working with low voltage power supplies.

Key features of the AD8018ARZ-REEL7 include its low distortion and excellent video specifications, such as low differential gain and phase error, which are crucial for maintaining signal integrity in video processing applications. Additionally, the amplifier exhibits a low noise figure, which is essential for applications that require clean amplification of small signals, such as medical imaging and instrumentation.

Engineers and designers can also appreciate its thermal overload protection and high output current capability, which not only ensure reliable operation under varying conditions but also make it suitable for driving heavy loads. With its robust design and high performance, the AD8018ARZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for a wide range of demanding applications.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7258 $56.1774
7+ $15.3648 $107.5536
11+ $14.8846 $163.7306
14+ $14.4045 $201.6630
18+ $13.9243 $250.6374
25+ $12.4839 $312.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess