EN
  • EN
  • DE

AD8616ARMZ-REEL7

Part No AD8616ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043237-AD8616ARMZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8616ARMZ-REEL7 CAD Model

Description

AD8616ARMZ-REEL7: High-Performance, CMOS Operational Amplifier by Analog Devices Inc.

The AD8616ARMZ-REEL7 is a precision, low power, and rail-to-rail output operational amplifier from Analog Devices Inc., designed to offer a blend of performance and versatility. This operational amplifier is part of the AD8616 series, renowned for providing excellent accuracy and stability over a wide range of operating conditions. It is suitable for a multitude of applications, including sensor interfacing, portable devices, and medical instrumentation, where power efficiency and accuracy are critical.

Constructed with Analog Devices' proprietary XFCB process, the AD8616ARMZ-REEL7 boasts a wide bandwidth of 24 MHz and a fast slew rate of 20 V/μs, ensuring rapid response in high-speed signal conditioning and data acquisition systems. The device operates within a supply voltage range of 2.7V to 5.5V, making it highly adaptable to both single-supply and dual-supply applications, while maintaining a low supply current of just 1.8 mA per amplifier.

The AD8616ARMZ-REEL7's rail-to-rail output stage allows the output to swing within millivolts of each rail, providing the maximum output dynamic range. This is particularly advantageous in single-supply operations or when interfacing with ADCs that require full-scale input signal spans. Additionally, the input voltage range extends 200 mV beyond the supply rails, further enhancing the flexibility of the device in a wide array of circuit configurations.

With an extended temperature range of -40°C to +125°C, the AD8616ARMZ-REEL7 ensures reliable performance in extreme conditions. The device is offered in a compact MSOP-8 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise on robustness, as it features overvoltage protection and ESD (Electrostatic Discharge) protection systems, safeguarding the device from unexpected electrical transients.

Available in a tape and reel format, the AD8616ARMZ-REEL7 is optimized for automated assembly processes, ensuring efficient manufacturing and reduced time-to-market for products that incorporate this high-quality operational amplifier. Whether for precision filtering, amplification, or any other analog signal processing task, the AD8616ARMZ-REEL7 from Analog Devices Inc. stands out as a reliable and high-performing component.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9928 $51.8128
54+ $1.8643 $100.6722
84+ $1.8000 $151.2000
120+ $1.6714 $200.5680
156+ $1.6071 $250.7076
195+ $1.5429 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,460 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess