EN
  • EN
  • DE

AD9958BCPZ-REEL7

Part No AD9958BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Resolution (Bits) 10 b
Master fclk 500MHz
Tuning Word Width (Bits) 32 b
Supply Voltage (V) 1.71V ~ 1.96V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Part Number Series AD9958
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809490-AD9958BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9958BCPZ-REEL7 CAD Model

Description

The AD9958BCPZ-REEL7 from Analog Devices Inc. is a highly integrated, dual-channel Direct Digital Synthesizer (DDS) that incorporates a high-speed, 10-bit Digital-to-Analog Converter (DAC) to provide complex waveform generation capabilities with fine frequency and phase resolution. This advanced component is designed for a wide range of applications, including communications, instrumentation, and radar systems, where precise signal generation is critical.

Operating at a clock speed of up to 500 MSPS, the AD9958BCPZ-REEL7 enables the generation of high-frequency signals with excellent spectral purity. Each of the two independent DDS channels can be programmed with a 32-bit frequency tuning word, allowing for fine frequency tuning resolution. The phase and amplitude of each channel can also be independently controlled, providing the user with a high degree of flexibility in waveform generation.

The device operates with a 1.8 V power supply, which is ideal for low-power applications. Its CMOS technology ensures low power consumption without compromising performance. The AD9958BCPZ-REEL7 also features an on-chip PLL (Phase-Locked Loop) that multiplies the reference clock up to the required operating frequency, reducing the need for complex external clocking solutions.

Additional features of the AD9958BCPZ-REEL7 include linear and non-linear frequency sweeping capability, 4 × 4 RAM for user-defined waveforms, and a multi-chip synchronization function, which is particularly useful for phased array applications. The device is available in a compact, 56-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

The packaging format, REEL7, indicates that this product is supplied in tape and reel packaging, which is convenient for automated manufacturing processes. Analog Devices Inc. is known for its high-quality products, and the AD9958BCPZ-REEL7 is no exception, offering reliable and precise performance for sophisticated electronic systems.

Key Specifications:

  • Dual-channel, 500 MSPS DDS with integrated 10-bit DACs
  • 32-bit frequency tuning resolution
  • Independent phase and amplitude control for each channel
  • 1.8 V CMOS technology for low power consumption
  • On-chip PLL for easy clocking
  • Linear and non-linear frequency sweep capability
  • Multi-chip synchronization for phased array systems
  • Compact 56-lead LFCSP package
  • Supplied in tape and reel for automated manufacturing (REEL7)

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $93.2331
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9847 $75.9847
2+ $62.3464 $124.6928
3+ $60.3981 $181.1943
4+ $58.4497 $233.7988
5+ $56.5014 $282.5070
6+ $50.6565 $303.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess