EN
  • EN
  • DE

AD9912ABCPZ-REEL7

Part No AD9912ABCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 1GHZ 14BIT 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Direct Digital Synthesis IC 1 GHz Tuning
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD9912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9912ABCPZ-REEL7-ND, AD9912ABCPZ-REEL7TR, AD9912ABCPZ-REEL7DKR, AD9912ABCPZ-REEL7CT
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845682-AD9912ABCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9912ABCPZ-REEL7 CAD Model

Description

The AD9912ABCPZ-REEL7 is a high-performance Direct Digital Synthesizer (DDS) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This device is designed to generate precise and stable waveforms, making it an ideal choice for a variety of applications including communications, instrumentation, and radar systems.

Key Features

  • High Resolution: The AD9912 features a 14-bit DAC that ensures high-quality signal synthesis with fine frequency and phase resolution.
  • High-Speed Operation: With a maximum clock rate of 1 GHz, this DDS can produce high-frequency outputs, making it suitable for a wide range of demanding applications.
  • Programmable Modulus: The AD9912 supports a programmable modulus function, allowing for fine frequency tuning capabilities.
  • Integrated PLL (Phase-Locked Loop): The onboard PLL allows for frequency multiplication, enabling the device to maintain high performance even with a lower reference clock input.
  • Serial I/O Ports: These ports facilitate easy communication and control through a serial interface, simplifying system integration and design.

Product Benefits

The AD9912ABCPZ-REEL7 offers exceptional spectral purity and frequency agility. Its versatility allows for the generation of complex modulated signals without the need for additional hardware. The device's high-speed performance and resolution make it an excellent choice for advanced communication systems that require reliable and precise signal generation.

Applications

  • Wireless Communications: Ideal for generating carrier frequencies and local oscillator signals.
  • Test and Measurement Equipment: Can be used to create reference signals for oscilloscopes, spectrum analyzers, and network analyzers.
  • Medical Imaging: Suitable for use in ultrasound and MRI systems where precise signal control is essential.
  • Aerospace and Defense: Applicable in radar, satellite, and secure communication systems.

The AD9912ABCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) and is available on a reel, making it convenient for mass production and automated assembly processes. With its advanced features and robust design, this DDS from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.5204
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
Lowest to $17.4264

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess