EN
  • EN
  • DE

QPO-1LZ

Part No QPO-1LZ
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description 3-30V 10A OUT RIPPLE ATTENUATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Obsolete
Accessory Type Output Ripple Attenuator
For Use With/Related Products DC DC Converters
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
California Prop 65 Warning Information
Win Source Part Number 1345578-QPO-1LZ
Ultra Librarian 3D Model Ultra Librarian QPO-1LZ CAD Model

Description

The QPO-1LZ, manufactured by Vicor Corporation, is a Quarter-Brick DC-DC converter module. It is designed to provide a regulated DC output voltage from a wide input voltage range, making it suitable for various applications in industrial, telecommunications, and other demanding environments. This module provides a high efficiency and high power density solution for power conversion.

Applications:

  • Telecommunications equipment: Powering network infrastructure, servers, and routers.
  • Industrial automation: Supplying power to PLCs, motor drives, and other industrial control systems.
  • Transportation systems: Powering onboard electronics in trains, buses, and other vehicles.
  • Military applications: Providing regulated power in ruggedized equipment.
  • Medical devices: Powering critical medical equipment with high reliability.
  • Distributed power architectures: Providing point-of-load regulation in complex power systems.

Features:

  • Wide input voltage range: Accepts a broad range of DC input voltages.
  • Regulated output voltage: Provides a stable and accurate DC output voltage.
  • High efficiency: Minimizes power losses and reduces heat generation.
  • High power density: Delivers high power in a compact package.
  • Remote sense: Compensates for voltage drops in the load cables.
  • Overvoltage protection: Protects the load from excessive voltage.
  • Overcurrent protection: Limits the output current to prevent damage.
  • Overtemperature protection: Shuts down the converter in case of overheating.

Benefits:

  • Reliable power conversion: Provides a stable and dependable power source.
  • Efficient operation: Minimizes energy consumption and reduces operating costs.
  • Compact design: Saves space and allows for integration into smaller systems.
  • Protection features: Ensures safe and reliable operation under various conditions.
  • Versatile application: Suitable for a wide range of industries and equipment.

Additional Details:

The QPO-1LZ features remote sense capability, allowing it to compensate for voltage drops in the load cables, ensuring accurate voltage regulation at the point of load. It includes comprehensive protection features, such as overvoltage, overcurrent, and overtemperature protection, to ensure safe and reliable operation. The module is designed to meet industry standards for safety and EMC. The Quarter-Brick form factor makes it easy to integrate into standard power distribution architectures. The specific output voltage and current capabilities vary depending on the exact model within the QPO-1LZ series. Consult the product datasheet for detailed specifications.

You May Also Be Interested in

Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
URAM "C" LPG SLOT
Need more? Email Us
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Vicor Corporation
HB VI-HAM-CL
Lowest to $417.0834
Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us
Vicor Corporation
HB VI-HAM-EL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $7,179.1045 $7,179.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess