EN
  • EN
  • DE

AD8023ARZ

Part No AD8023ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE HC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125MHz
Slew Rate 1200 V/μs
Operating Supply Current 7mA
Channel Output Current 70mA
Supply Voltage - Operating 4.2 V to 15 V, ±2.1 V to 7.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 008310-AD8023ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8023ARZ CAD Model

Description

Analog Devices Inc. AD8023ARZ Triple Video Amplifier

The AD8023ARZ from Analog Devices Inc. is a high-performance triple video amplifier designed to deliver exceptional video quality with low power consumption. This component is part of Analog Devices' extensive range of amplifiers and comparators, which are renowned for their reliability and precision in various applications. The AD8023ARZ is particularly well-suited for video processing tasks where high bandwidth, fast settling times, and low distortion are critical.

This amplifier comes in a compact 16-lead SOIC package, making it an excellent choice for space-constrained applications. It operates over a wide supply range from ±5 V to ±12 V, providing designers with flexibility in various system architectures. The AD8023ARZ boasts a high slew rate of 600 V/μs and a wide bandwidth of 360 MHz when operating at a gain of +2. These features ensure that the amplifier can handle high-speed signals without compromising the integrity of the video content.

With its low distortion performance, the AD8023ARZ is ideal for driving cables in video transmission systems, ensuring that the signal remains clean and free from unwanted artifacts. Additionally, the amplifier's fast settling time is beneficial for applications that require quick response times, such as medical imaging or high-speed data acquisition systems.

The AD8023ARZ also features a disable function that reduces power consumption when the amplifier is not in use, making it an energy-efficient choice for portable and battery-powered devices. The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether it's for broadcast equipment, professional video editing suites, or advanced imaging systems, the AD8023ARZ from Analog Devices Inc. is engineered to meet the rigorous demands of high-fidelity video applications. Its combination of speed, precision, and low power consumption makes it a top contender for designers looking to enhance their video processing capabilities.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the AD8023ARZ datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess