EN
  • EN
  • DE

AL5801W6-7

Part No AL5801W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 5V/9V/12V/15V/18V 6-Pin SOT-26 T/R / IC LED DRVR LIN DIM 350MA SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3.5V
Maximum Supply Voltage 20V
Output Voltage 1.1 V to 100 V
Channel Output Current 350mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 078008-AL5801W6-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AL5801
Introduction Date June 22, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AL5801W6-7 CAD Model

Description

Product Overview: AL5801W6-7

The AL5801W6-7, manufactured by Diodes Incorporated, is a compact and efficient constant current linear LED driver, designed to provide stable LED current regulation, which is essential for maintaining consistent light output and prolonging LED life. This device is particularly suitable for driving LEDs in a variety of lighting applications.

Key Features

  • Simple to Use: The AL5801W6-7 offers a straightforward design solution with minimal external components required, making it an ideal choice for simple linear driving of LEDs.
  • Constant Current Output: With its ability to provide a constant current over a wide range of input voltages, this driver ensures uniform brightness and color consistency of LEDs.
  • High Efficiency: The device is designed for high efficiency, which not only reduces energy consumption but also minimizes the heat generated, leading to a longer lifespan for the LEDs.
  • Thermal Protection: It includes built-in thermal shutdown protection, which safeguards the device and the LEDs from potential damage caused by excessive heat.
  • Flexible Power Supply: The AL5801W6-7 is capable of operating from a 2.5V to 60V supply, offering flexibility in various application designs.
  • Compact Package: Housed in a small SOT-26 package, it is space-efficient and ideal for compact PCB layouts.

Applications

The AL5801W6-7 is versatile and can be used in a wide array of applications, including:

  • General LED lighting
  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • Commercial and retail display lighting
  • Portable and battery-powered lighting

Product Specification

The device offers a fixed output current of 15mA, which can be adjusted by connecting an external resistor to the SET pin. Its power dissipation is capable of handling 0.833W, making it a robust choice for driving a string of LEDs. Additionally, the AL5801W6-7 is compliant with RoHS standards, ensuring an environmentally friendly product.

For detailed information, datasheets, and technical support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2895 $50.6625
425+ $0.2375 $100.9375
655+ $0.2301 $150.7155
900+ $0.2227 $200.4300
1,165+ $0.2153 $250.8245
1,555+ $0.1930 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess