EN
  • EN
  • DE

AD8024ARZ

Part No AD8024ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 200MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 390 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 1μA
Voltage - Input Offset 2mV
Operating Supply Current 16mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1013290-AD8024ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8024ARZ CAD Model

Description

AD8024ARZ High-Speed Operational Amplifier

The AD8024ARZ is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This operational amplifier is particularly notable for its high speed and low noise, making it an excellent choice for a wide range of applications, including medical devices, communication systems, and industrial controls.

With its fast settling time and high slew rate, the AD8024ARZ is well-suited for high-speed signal processing tasks. It is capable of delivering the accuracy and performance required in critical applications such as active filters, data acquisition systems, and high-speed integrators. The device operates over a wide range of supply voltages, from ±2.5 V to ±5 V, providing designers with flexibility in various circuit configurations.

The AD8024ARZ features a low input bias current and low input offset voltage, which contribute to its high precision. It also boasts a low harmonic distortion, ensuring a clean amplification of the input signal without introducing significant noise or artifacts. This makes it an ideal choice for audio applications and other sensitive electronic equipment where signal integrity is paramount.

Packaged in a 14-lead SOIC (Small Outline Integrated Circuit) package, the AD8024ARZ is designed for easy integration into a multitude of electronic systems. Its compact size allows for efficient use of board space without sacrificing performance. The device also features a wide operating temperature range, ensuring reliable operation under varying environmental conditions.

For engineers and designers looking for a high-speed operational amplifier that can deliver precise and stable performance, the AD8024ARZ from Analog Devices Inc. is an exceptional choice. Its combination of speed, low noise, and versatility makes it a valuable component in any high-performance electronic design.

Key Features:

  • Quad high-speed operational amplifier
  • Wide supply voltage range: ±2.5 V to ±5 V
  • Low input bias current
  • Low input offset voltage
  • High slew rate
  • Low harmonic distortion
  • 14-lead SOIC package
  • Wide operating temperature range

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6433 $66.5732
8+ $13.6560 $109.2480
12+ $13.2293 $158.7516
16+ $12.8025 $204.8400
21+ $12.3758 $259.8918
28+ $11.0955 $310.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess