EN
  • EN
  • DE

AD8028ARM-REEL7

Part No AD8028ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP R-R DUAL LDIST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 100V/µs
-3db Bandwidth 190 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 200 µV
Current - Supply 6.5mA (x2 Channels)
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number AD8028
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 816608-AD8028ARM-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8028ARM-REEL7 CAD Model

Description

Product Overview: AD8028ARM-REEL7

The AD8028ARM-REEL7 is a high-performance, low power voltage feedback amplifier from Analog Devices Inc. This component is renowned for its exceptional speed-to-power ratio, making it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and high-speed signal conditioning circuits.

With its low input bias current and low offset voltage, the AD8028ARM-REEL7 provides precise performance, which is critical for high-accuracy signal processing tasks. The device operates over a wide supply voltage range, from 5V to 24V, and features rail-to-rail output swing, which maximizes the dynamic range in single-supply applications.

The amplifier is packaged in a compact MSOP-8 (Mini Small Outline Package), which is ideal for space-constrained designs. The "REEL7" designation indicates that this product is provided in a 7-inch reel, suitable for automated assembly processes, making it a convenient choice for mass production environments.

Key Features:

  • Power Supply Range: 5V to 24V
  • Output Swing: Rail-to-rail
  • Bandwidth: High-speed with low distortion
  • Input Bias Current: Low
  • Offset Voltage: Low
  • Package: MSOP-8
  • Supply Format: 7-inch reel (REEL7)

Applications:

  • Battery-powered devices
  • Portable equipment
  • High-speed signal conditioning
  • ADC/DAC buffers
  • Active filters
  • Data acquisition systems

The AD8028ARM-REEL7 is designed to meet the rigorous demands of modern electronic systems, delivering high performance without compromising on power efficiency. Whether you're developing a portable device or a complex signal processing system, this amplifier from Analog Devices Inc. provides the reliability and precision you need to ensure optimal performance.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7228 $51.6840
75+ $1.4136 $106.0200
110+ $1.3695 $150.6450
155+ $1.3253 $205.4215
200+ $1.2811 $256.2200
265+ $1.1486 $304.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,437 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess