EN
  • EN
  • DE
  • IT

AD8029ARZ-REEL7

Part No AD8029ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8029
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8029ARZ-REEL7-ND, AD8029ARZ-REEL7TR, AD8029ARZ-REEL7DKR, AD8029ARZ-REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909857-AD8029ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8029ARZ-REEL7 CAD Model

Description

Product Overview: AD8029ARZ-REEL7 from Analog Devices Inc.

The AD8029ARZ-REEL7 is a high-performance, low-power, rail-to-rail input/output operational amplifier manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model comes in a reel package, making it suitable for automated assembly processes and bulk purchasing for industrial applications.

Key Features

  • Wide Bandwidth: The device features a wide bandwidth of 10 MHz, which makes it ideal for high-speed signal processing applications.
  • Low Power Consumption: With a low supply current of just 1.3 mA per amplifier, the AD8029ARZ-REEL7 is optimized for battery-powered devices and energy-efficient applications.
  • Rail-to-Rail Input/Output: The operational amplifier can handle input signals that extend to both supply rails and provides an output that swings to both rails. This feature allows for maximum dynamic range in low-voltage applications.
  • Low Input Bias Current: It has a low input bias current of 1 pA, which is essential for precision applications, such as sensor interfaces and integrators.
  • Low Offset Voltage: The device also boasts a low offset voltage of 1 mV, ensuring high accuracy in measurement and control systems.
  • Single-Supply Operation: It can operate from a single supply voltage in the range of 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing flexibility in various circuit designs.

Applications

The AD8029ARZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Medical devices and instrumentation
  • Active filters and signal conditioning
  • Data acquisition systems
  • Audio and video signal processing
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8029ARZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both reliability and performance.

Whether you're designing a sophisticated medical device, an audio system with crystal-clear sound, or a power-sensitive portable application, the AD8029ARZ-REEL7 offers the perfect blend of features to enhance your product's performance.

You May Also Be Interested in

Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0295 $56.2065
17+ $6.5883 $112.0011
27+ $6.3824 $172.3248
37+ $6.1765 $228.5305
47+ $5.9706 $280.6182
63+ $5.3529 $337.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess