EN
  • EN
  • DE

AD8031AN

Part No AD8031AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF R-R LP LDIST 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35V/µs
-3db Bandwidth 80 MHz
Current - Input Bias 450 nA
Voltage - Input Offset 1 mV
Current - Supply 900µA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8031
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555451-AD8031AN
Ultra Librarian 3D Model Ultra Librarian AD8031AN CAD Model

Description

AD8031AN Low Power, High Speed Rail-to-Rail Input/Output Operational Amplifier

The AD8031AN is a compact, high-performance operational amplifier from Analog Devices Inc., designed to offer a blend of speed and power efficiency that makes it ideal for battery-powered applications and portable devices. This op-amp is part of the renowned AD803x series, known for their low power consumption without compromising on speed or output quality.

Key Features:

  • Wide Bandwidth: The AD8031AN boasts a bandwidth of 80 MHz while consuming just 800 µA of supply current. This wide bandwidth is particularly useful for applications requiring fast signal processing capabilities.
  • Low Power Consumption: With a supply current of just 800 µA, the AD8031AN is an excellent choice for battery-operated devices where power efficiency is crucial.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output feature allow for a wide dynamic range, making the most of the available supply voltage. This is especially beneficial when working with low supply voltages.
  • Single-Supply Operation: The device can operate from a single supply voltage ranging from 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing flexibility in various circuit designs.
  • High Output Drive Capability: The AD8031AN can drive a 10 kΩ load to within 1 V of the rails, ensuring a robust output signal and compatibility with a wide range of subsequent stages in a signal chain.
  • Low Distortion: Low distortion performance makes it suitable for precision signal processing tasks, such as in audio and instrumentation applications.

Applications:

The AD8031AN is versatile and can be employed in a wide array of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Digital cameras
  • Video and RF applications
  • Audio signal processing
  • Test and measurement instruments

With its combination of low power, high speed, and rail-to-rail functionality, the AD8031AN from Analog Devices Inc. is an op-amp that offers an optimal balance for designers who need to maintain performance without sacrificing battery life or space. Whether in a laboratory setting, consumer electronics, or industrial applications, the AD8031AN stands out as a reliable and efficient choice for high-speed amplification needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0323 $60.4845
35+ $3.3085 $115.7975
55+ $3.2050 $176.2750
75+ $3.1016 $232.6200
97+ $2.9983 $290.8351
129+ $2.6881 $346.7649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess