EN
  • EN
  • DE

AD8033ARZ

Part No AD8033ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 80 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 1mV
Operating Supply Current 3.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 24 V, ±2.5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142082-AD8033ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8033ARZ CAD Model

Description

Analog Devices Inc. AD8033ARZ FastFET™ Op Amp

The AD8033ARZ is a high-performance, voltage feedback amplifier from Analog Devices Inc., designed to offer a blend of speed and precision that makes it an excellent choice for a wide range of applications. This FastFET™ operational amplifier is characterized by its low noise, low distortion, and high speed, making it ideal for high-speed signal conditioning, filters, and amplifiers in communication, imaging, and industrial systems.

Key Features

  • High Speed: With a bandwidth of 80 MHz and a slew rate of 130 V/µs, the AD8033ARZ is capable of handling fast signal transitions, ensuring minimal distortion in high-speed applications.
  • Low Distortion: The Total Harmonic Distortion (THD) is exceptionally low, which is critical for maintaining signal integrity in audio and video processing applications.
  • Single-Supply Operation: The device is designed to operate from a single supply voltage ranging from 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing design flexibility.
  • Low Power Consumption: With a quiescent current of 3.3 mA/amplifier, the AD8033ARZ is a low-power option, making it suitable for battery-powered devices and portable equipment.
  • Output Swing: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.
  • Input Voltage Range: The input voltage range extends 200 mV below the negative rail and up to within 1 V of the positive rail, allowing for better signal handling near the power supply limits.

Applications

  • ADC/DAC Buffer
  • Video and Audio Signal Processing
  • Active Filters and Amplifiers
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Imaging Devices

The AD8033ARZ comes in a compact SOIC package, which is a space-saving solution for densely packed PCBs. Analog Devices Inc. ensures that this operational amplifier meets the stringent requirements for high-performance signal processing tasks. The combination of speed, precision, and low power consumption makes the AD8033ARZ a versatile and reliable choice for engineers and designers working on cutting-edge electronics.

For detailed specifications, application circuits, and additional resources, visit the Analog Devices Inc. website or consult the AD8033ARZ datasheet.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess