EN
  • EN
  • DE

AD8039ARZ

Part No AD8039ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 350MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 425 V/μs
-3db Bandwidth 350MHz
Current - Input Bias 400pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Supply Voltage - Operating 3 V to 12 V, ±1.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077133-AD8039ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8039ARZ CAD Model

Description

Product Overview: AD8039ARZ Dual Amplifier by Analog Devices Inc.

The AD8039ARZ is a high-performance, low-power dual amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their extensive range of amplifiers and comparators, renowned for their precision and reliability. The AD8039ARZ offers a unique combination of speed, low distortion, and low power consumption, making it an excellent choice for a wide variety of applications.

Key Features and Benefits

  • Wide Bandwidth: The AD8039ARZ features a wide bandwidth of 350 MHz, which ensures high-speed performance and is ideal for fast signal processing applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, the amplifier provides a clear signal with minimal distortion, contributing to the accuracy and quality of the output.
  • Low Power Consumption: Operating at a low supply current of just 6.3 mA per amplifier, the AD8039ARZ is an energy-efficient solution that is suitable for battery-powered devices and applications where power conservation is critical.
  • High Output Current: The device is capable of delivering an output current of 30 mA, ensuring sufficient drive capability for a range of loads.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in single-supply operations.
  • Dual Supply Operation: It can operate from dual supplies of ±2.5 V to ±6 V, or from a single supply of 5 V to 12 V, offering flexibility in various circuit designs.

Applications

The AD8039ARZ is versatile and can be used in numerous applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Data acquisition systems
  • Portable and battery-operated equipment
  • Telecommunications

With its compact package, the AD8039ARZ is housed in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its performance characteristics make it a popular choice among engineers and designers looking for a reliable and efficient dual amplifier solution.

Whether it's for high-speed data acquisition, audio processing, or any application requiring a combination of speed, precision, and low power, the AD8039ARZ from Analog Devices Inc. is an excellent choice that delivers performance you can trust.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess