EN
  • EN
  • DE

AD8045ARD

Part No AD8045ARD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF ULDIST LN 70MA 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1350V/µs
-3db Bandwidth 1 GHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 16mA
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number AD8045
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555486-AD8045ARD
Ultra Librarian 3D Model Ultra Librarian AD8045ARD CAD Model

Description

Product Overview: AD8045ARD from Analog Devices Inc.

The AD8045ARD is a high-performance voltage feedback amplifier from Analog Devices Inc., designed to deliver precision and speed for a diverse range of applications. This versatile amplifier is well-suited for use in high-speed data acquisition systems, medical instruments, and professional audio equipment, thanks to its fast settling time, low distortion, and wide bandwidth.

Key Features

  • High Bandwidth: The AD8045ARD boasts an impressive bandwidth of 1 GHz, making it ideal for high-frequency signal processing tasks.
  • Fast Settling Time: With a settling time of just 10 ns to 0.1%, this amplifier enables rapid and accurate signal acquisition and processing, which is critical in high-speed applications.
  • Low Distortion: The Total Harmonic Distortion (THD) is exceptionally low, ensuring that the signal integrity is maintained throughout the amplification process.
  • High Output Current: Capable of delivering a high output current of 175 mA, the AD8045ARD can drive a wide range of loads, including ADCs and DACs.
  • Single-Supply Operation: It operates effectively with a single power supply ranging from 3.3 V to 12 V, providing design flexibility for various system architectures.
  • Dual-Supply Operation: For applications requiring a dual supply, the amplifier can operate with voltages from ±1.65 V to ±6 V.
  • Power Efficiency: The amplifier also includes a power-down feature that reduces the quiescent current to 400 µA, significantly conserving power when the amplifier is not in active use.

Applications

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Active Filters
  • Professional Audio Equipment
  • Ultrasound and Imaging Systems
  • Test and Measurement Instruments

The AD8045ARD from Analog Devices Inc. is a compelling choice for designers seeking a high-speed, low-distortion amplifier. Its robust feature set ensures that it can meet the stringent requirements of the most demanding signal processing applications, making it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8912 $62.0208
21+ $5.6544 $118.7424
32+ $5.4777 $175.2864
44+ $5.3010 $233.2440
57+ $5.1243 $292.0851
76+ $4.5941 $349.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess