EN
  • EN
  • DE

AD8051ART-REEL

Part No AD8051ART-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF R-R LDIST LP SOT23-5 / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 170V/µs
-3db Bandwidth 110 MHz
Current - Input Bias 1.4 µA
Voltage - Input Offset 1.8 mV
Current - Supply 4.8mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number AD8051
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555494-AD8051ART-REEL
Ultra Librarian 3D Model Ultra Librarian AD8051ART-REEL CAD Model

Description

Product Overview: AD8051ART-REEL

The AD8051ART-REEL from Analog Devices Inc. is a high-performance, single-supply voltage feedback amplifier that offers a unique blend of speed, precision, and low power consumption. Packaged in a compact SOT-23 reel, this operational amplifier is ideal for space-constrained applications that require a wide bandwidth and fast settling time.

Key Features

  • High Speed: With a 300 MHz bandwidth, the AD8051ART-REEL is capable of handling high-speed signal processing tasks, making it suitable for video, A/D buffer, and high-speed communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier maintains low power consumption, with a supply current of just 5 mA. This makes it an excellent choice for battery-powered devices and portable applications.
  • Single-Supply Operation: The device operates from a single supply voltage range of 2.7 V to 5.5 V, simplifying power supply design and reducing system complexity.
  • Output Swing: The output swings to within 25 mV of the rails, ensuring maximum dynamic range, which is especially critical in single-supply applications.
  • Settling Time: With a fast settling time of 22 ns to 0.1%, the AD8051ART-REEL is designed for applications requiring quick and accurate response times.
  • Compact Packaging: The SOT-23 packaging allows for high-density mounting and is well-suited for portable devices where space is at a premium.

Applications

  • Video Electronics
  • Photodiode Amplification
  • ADC/DAC Buffering
  • Active Filters
  • Test Equipment
  • Portable and Battery-Powered Instruments

The AD8051ART-REEL operational amplifier by Analog Devices Inc. is an excellent choice for designers looking for a balance between performance and power efficiency. Its high bandwidth, coupled with a low power envelope and single-supply operation, makes it a versatile component for a wide range of electronic applications. The device's reliability and robust performance are encapsulated in a tiny SOT-23 package, making it an essential building block for modern electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2220 $51.5520
34+ $3.0181 $102.6154
52+ $2.9161 $151.6372
74+ $2.7122 $200.7028
96+ $2.6102 $250.5792
120+ $2.5083 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,506 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess