EN
  • EN
  • DE

AD8054AR-REEL7

Part No AD8054AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, High Speed Rail-to-Rail Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 190 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 2μA
Voltage - Input Offset 1.8mV
Operating Supply Current 2.875mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1138186-AD8054AR-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8054
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8054AR-REEL7 CAD Model

Description

The AD8054AR-REEL7 is a high-performance, low-cost, voltage feedback, quad operational amplifier from Analog Devices Inc. that offers a blend of speed, precision, and low-noise operation. Designed for a wide range of applications, this amplifier is ideal for use in video electronics, filters, sensors, and data acquisition systems.

Key Features

  • Wide Bandwidth: The device features a wide bandwidth of 300 MHz which makes it suitable for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 210 V/μs, the AD8054AR-REEL7 provides fast response times, enhancing its performance in rapidly changing signal environments.
  • Low Distortion: The amplifier exhibits low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • Supply Voltage Range: It operates at a supply voltage range from 3 V to 12 V, allowing for flexibility in both single-supply and dual-supply configurations.
  • Output Current: The device can deliver an output current of 30 mA, which is sufficient for driving a variety of loads.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8054AR-REEL7 maintains low power consumption, making it suitable for portable and battery-powered applications.

Applications

  • Video Electronics
  • Active Filters
  • Photodiode Amplification
  • ADC/DAC Buffering
  • Data Acquisition Systems

Package and Quality

The AD8054AR-REEL7 comes in a compact 14-lead SOIC package, which is ideal for space-constrained applications. The "REEL7" designation refers to its packaging for automated assembly, supplied in a tape and reel format, which facilitates efficient handling and manufacturing. As with all Analog Devices products, this amplifier is manufactured to high standards, ensuring reliability and performance consistency across various conditions.

Whether you're designing a high-speed communication system, a precision measurement instrument, or a high-quality audio interface, the AD8054AR-REEL7 offers a compelling combination of features that can help you achieve your design goals with efficiency and cost-effectiveness.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess