The AD8062AN, manufactured by Analog Devices Inc., is a high-performance, low-cost, dual operational amplifier capable of delivering high-speed signal processing for a wide range of applications. This amplifier is part of the AD8062 series, which is renowned for its ability to operate at high speeds while maintaining a rail-to-rail output swing.
Key Features
- Rail-to-Rail Output: The AD8062AN provides a rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
- High Speed: With a 300 MHz bandwidth, this amplifier is designed for fast signal processing, making it ideal for video, A/D driver, and general-purpose applications.
- Low Distortion: The device offers a low distortion performance, ensuring signal fidelity in high-speed applications.
- Low Cost: Despite its high-speed capabilities, the AD8062AN remains an affordable solution for various electronic designs.
- Wide Supply Range: It can operate from a single supply of 5 V to 24 V or dual supplies of ±2.5 V to ±12 V, providing flexibility in circuit design.
Applications
The AD8062AN is versatile and can be used in multiple applications such as:
- Video electronics
- A/D driver amplifiers
- Active filters
- General-purpose high-speed amplification
- Test and measurement equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Bandwidth |
300 MHz |
| Slew Rate |
1000 V/µs |
| Supply Voltage |
5 V to 24 V (single), ±2.5 V to ±12 V (dual) |
| Operating Temperature Range |
-40°C to +85°C |
The AD8062AN is a testament to Analog Devices Inc.'s commitment to providing high-quality, cost-effective solutions for demanding signal processing applications. Its combination of speed, power efficiency, and versatility make it an excellent choice for designers looking to optimize their systems without compromising on performance.