EN
  • EN
  • DE

TS1117BCW18 RPG

Part No TS1117BCW18 RPG
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380993-TS1117BCW18 RPG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1117BCW18 RPG CAD Model

Description

The TS1117BCW18 RPG is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and regulated output voltage of 1.8V from a higher input voltage, making it well-suited for applications requiring a precise and constant voltage supply, particularly in battery-powered and portable devices.

Applications:

  • Microcontroller power supply: Providing a stable 1.8V supply for microcontrollers.
  • FPGA power supply: Regulating voltage for Field Programmable Gate Arrays.
  • Portable devices: Powering components in smartphones, tablets, and other portable electronics.
  • Battery-powered equipment: Efficient voltage regulation for battery-operated devices.
  • Post-regulation: Improving the output stability of switching regulators.

Features:

  • Low dropout voltage: Maintains output regulation with minimal input-to-output voltage difference.
  • Fixed output voltage: Provides a precise and stable 1.8V output.
  • Overcurrent protection: Protects the regulator from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Compact package: Space-saving design for easy integration into densely populated PCBs.

Benefits:

  • Stable and reliable voltage: Ensures proper operation of sensitive electronic components.
  • Protection against electrical faults: Enhances system robustness and prevents damage.
  • Efficient power usage: Reduces power loss and extends battery runtime in portable applications.
  • Simplified design: Easy to implement with minimal external components.
  • Cost-effective solution: Provides reliable voltage regulation at a competitive price point.

The TS1117BCW18 RPG is designed with a low dropout voltage, allowing it to maintain a stable 1.8V output even when the input voltage is only slightly higher. This is particularly advantageous in battery-powered applications where the battery voltage decreases over time. The regulator's built-in overcurrent and thermal shutdown protection features ensure safe and reliable operation, protecting the regulator and the load from potential damage due to excessive current or overheating. The compact package size makes it suitable for space-constrained applications. For detailed technical specifications, including input voltage range, output current capability, and thermal resistance, refer to the product datasheet. The TS1117BCW18 RPG is an excellent choice for providing stable and reliable 1.8V voltage regulation in a wide range of applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess