EN
  • EN
  • DE

AD8118ABPZ

Part No AD8118ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 32X32 304BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Applications Video
Number of Channels 1
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
-3db Bandwidth 600MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 304-BGA (31x31)
Win Source Part Number 084363-AD8118ABPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8118ABPZ CAD Model

Description

Analog Devices Inc. AD8118ABPZ: High-Performance Video Crosspoint Switch

The AD8118ABPZ is a state-of-the-art video crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to deliver exceptional video signal routing capabilities for complex video systems, making it an ideal choice for professional video switching applications such as video conferencing, broadcast video production, and security surveillance systems.

The AD8118ABPZ boasts a large crosspoint array of 16 x 16, allowing for the flexible routing of 16 different input signals to any of the 16 outputs, independently and simultaneously. Each input can be configured to a high impedance state, effectively disconnecting it from all outputs, providing additional flexibility in system design. The device operates with a single 3.3 V supply voltage, minimizing power consumption while maintaining high performance.

Featuring high bandwidth capabilities, the AD8118ABPZ ensures that video signals are switched with minimal signal degradation, supporting high-resolution video without compromising image quality. The crosspoint switch also includes gain programmability, which allows for the adjustment of the signal level to compensate for signal loss over long cable runs, ensuring the integrity of the video signal.

The AD8118ABPZ is equipped with a serial digital interface (SDI) that supports standard serial digital video rates, including 143 Mbps, 270 Mbps, 1.485 Gbps, and 2.97 Gbps. This versatility makes it suitable for a wide range of digital video applications. Additionally, the device features a low crosstalk and high isolation between channels, reducing interference and preserving signal quality.

Enclosed in a 100-lead LQFP (Low-profile Quad Flat Package), the AD8118ABPZ is designed for easy integration into system designs, offering a compact solution without sacrificing performance. Its robust design and advanced features ensure reliable operation in the demanding environments typical of professional video applications.

With the AD8118ABPZ, Analog Devices Inc. provides a high-quality solution for advanced video switching, delivering the performance and reliability expected from a leader in the field of high-performance integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess