EN
  • EN
  • DE

AD811JRZ-REEL7

Part No AD811JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767565-AD811JRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD811
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD811JRZ-REEL7 CAD Model

Description

Product Overview: AD811JRZ-REEL7

The AD811JRZ-REEL7 is a high-performance video operational amplifier designed and manufactured by Analog Devices Inc., a leader in semiconductor design and fabrication. This amplifier is specifically tailored for applications that require very high-speed performance combined with excellent video specifications. It is an ideal choice for professional video electronics due to its wide bandwidth, fast settling time, and low distortion characteristics.

Key Features

  • High-Speed Performance: The AD811 is designed to be a current feedback amplifier, providing a wide bandwidth of 140 MHz at a gain of +2, which makes it suitable for high-speed signal processing applications.
  • Excellent Video Specifications: It boasts differential gain and phase error of 0.01% and 0.01 degrees, respectively, ensuring high-quality video reproduction with minimal signal distortion.
  • Fast Settling Time: With a settling time of just 50 ns to 0.1%, the AD811 is capable of handling rapid changes in input signals without significant delay, making it perfect for video or high-speed data applications.
  • Flexible Power Supply: It operates on a power supply range from ±4.5 V to ±18 V, providing designers with flexibility in various system designs.
  • Output Current: The device can deliver an output current of up to 100 mA, allowing it to drive capacitive loads effectively.
  • Surface-Mount Package: The AD811JRZ-REEL7 comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The AD811JRZ-REEL7 is well-suited for a range of applications, including:

  • Professional video equipment
  • RGB amplifiers
  • High-speed data acquisition systems
  • Cable drivers
  • Video switchers and routers

With its robust design and high-quality performance, the AD811JRZ-REEL7 from Analog Devices Inc. stands out as a top choice for engineers and designers looking to enhance their video and high-speed signal processing systems. Its reliability and versatility make it a valuable component in any demanding application where signal integrity and speed are paramount.

You May Also Be Interested in

Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Lowest to $4.5864
Intersil
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess