EN
  • EN
  • DE

AD8137YCPZ-REEL7

Part No AD8137YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±6V/12V Automotive 8-Pin LFCSP EP T/R / IC OPAMP DIFF 110MHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 450 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 500nA
Voltage - Input Offset 700μV
Operating Supply Current 3.2mA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 12 V, ± 2.7 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 103535-AD8137YCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8137
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8137YCPZ-REEL7 CAD Model

Description

Product Overview: AD8137YCPZ-REEL7

The AD8137YCPZ-REEL7 is a high-performance, low-cost differential amplifier from Analog Devices Inc. Designed with precision and efficiency in mind, this amplifier is a key component for a wide range of applications, including driving analog-to-digital converters (ADCs) and buffering differential signal lines. Its compact packaging and advanced features make it an ideal choice for space-constrained applications that require high-speed data processing and transmission.

Key Features

  • Low Distortion: The AD8137YCPZ-REEL7 provides excellent harmonic distortion performance, making it suitable for high-fidelity applications.
  • High Speed: With a wide bandwidth, this differential amplifier can handle fast signal transitions, ensuring that data is transmitted efficiently without loss of integrity.
  • Low Power: Despite its high-speed capabilities, the device consumes minimal power, which is crucial for portable and battery-powered applications.
  • Single Supply Operation: The amplifier can operate from a single supply voltage, simplifying the power supply design and reducing the overall bill of materials.
  • Robust ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the device from sudden voltage spikes and enhancing its durability.

Applications

The versatility of the AD8137YCPZ-REEL7 allows it to be integrated into a variety of electronic systems. Key applications include:

  • ADC Driver Circuits
  • Differential Signal Processing
  • Communications Equipment
  • Video and Audio Broadcasting Systems
  • Test and Measurement Instruments

Package and Availability

The device is supplied in a surface-mount LFCSP (Lead Frame Chip Scale Package) that is designed for optimal thermal performance and space efficiency. The "REEL7" suffix indicates that the product is available on a 7-inch reel, which is commonly used for automated surface-mount assembly processes, ensuring ease of integration into manufacturing workflows.

Analog Devices Inc is known for its commitment to quality and reliability, and the AD8137YCPZ-REEL7 is no exception. It is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7755 $54.4285
16+ $6.3799 $102.0784
25+ $6.1805 $154.5125
34+ $5.9812 $203.3608
44+ $5.7818 $254.3992
58+ $5.1837 $300.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess