EN
  • EN
  • DE

AD8139ACPZ-REEL

Part No AD8139ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 800V/µs
-3db Bandwidth 410 MHz
Current - Input Bias 2.25 µA
Voltage - Input Offset 150 µV
Current - Supply 24.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8139
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1377727-AD8139ACPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8139ACPZ-REEL CAD Model

Description

Analog Devices Inc. AD8139ACPZ-REEL High-Performance Differential Amplifier

The AD8139ACPZ-REEL from Analog Devices Inc. is a high-performance, low-noise differential amplifier designed to meet the stringent requirements of communication, instrumentation, and video applications. This differential amplifier is part of Analog Devices' renowned line of high-speed signal processing components and is available in a convenient reel packaging, making it ideal for high-volume production and automated assembly processes.

Key Features

  • High-Speed Performance: The AD8139ACPZ-REEL boasts a high bandwidth of 410 MHz and a fast slew rate of 1700 V/µs, ensuring that it can handle rapid signal changes and maintain signal integrity in high-speed applications.
  • Low Distortion: With a low harmonic distortion, this amplifier delivers clean signal amplification, which is especially critical in applications like advanced communications systems and high-resolution video processing.
  • Low Noise: Featuring a low voltage noise of 2.9 nV/√Hz, the AD8139ACPZ-REEL minimizes the introduction of additional noise into the signal path, preserving the quality of the original signal.
  • Adjustable Gain: The gain of the amplifier can be set by the user with external resistors, providing flexibility and precision control over the amplification factor.
  • Power Efficiency: With a supply current of just 10.5 mA and the ability to operate from a single 3.3 V to 12 V power supply, this differential amplifier is designed for power-sensitive applications.
  • Robust Packaging: The AD8139ACPZ-REEL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and reliable, ensuring stable performance in a variety of operating conditions.

Applications

The AD8139ACPZ-REEL differential amplifier is ideal for a wide range of applications, including:

  • High-Speed ADC Driver
  • Communication Systems
  • Video Processing Equipment
  • Active Filtering
  • Test and Measurement Instruments

This product from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that push the boundaries of speed, performance, and reliability. Whether you are designing a state-of-the-art communication system or a high-definition video interface, the AD8139ACPZ-REEL differential amplifier is engineered to exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4850 $51.8800
17+ $6.0746 $103.2682
26+ $5.8694 $152.6044
37+ $5.4589 $201.9793
48+ $5.2537 $252.1776
60+ $5.0485 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess