The AD813AR is a high-performance, triple video amplifier from the reputable Analog Devices Inc., designed to deliver exceptional video quality and reliability. This integrated circuit is well-suited for a wide range of applications, including RGB monitors, cable driving, video projectors, and other video processing equipment where high-speed and high-fidelity signal amplification is required.
Key Features
- High Speed: The AD813AR offers a fast settling time and high slew rate, ensuring rapid response to signal changes and enabling its use in high-speed video applications.
- Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling a broad range of frequencies, making it versatile for various video signal types.
- Low Distortion: The device is engineered to minimize distortion, providing a clean and accurate reproduction of the input signal.
- Flexible Power Supply: It operates with a dual power supply ranging from ±5V to ±12V, accommodating various system design requirements.
- Integrated Circuit: The AD813AR comes in a compact package, allowing for efficient use of board space in dense electronic designs.
Applications
The AD813AR is ideal for a multitude of applications where quality and performance are paramount. Some of the typical applications include:
- Video amplifiers in RGB monitors
- High-speed cable drivers
- Video projectors and HDTV systems
- Video signal routing and switching
- Professional video editing and broadcasting equipment
Technical Specifications
The AD813AR boasts the following technical specifications:
| Parameter |
Value |
| Number of Channels |
3 |
| Supply Voltage (Dual) |
±5V to ±12V |
| Slew Rate |
Typically 1600 V/µs |
| Gain Bandwidth Product |
120 MHz |
| Settling Time |
50 ns to 0.1% |
With its robust set of features and high-quality performance, the AD813AR from Analog Devices Inc. is an excellent choice for professionals seeking top-tier video signal amplification solutions.