EN
  • EN
  • DE

AD8148ACPZ

Part No AD8148ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1603+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736818-AD8148ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8148ACPZ CAD Model

Description

Product Overview: AD8148ACPZ by Analog Devices Inc.

The AD8148ACPZ is a high-performance triple differential receiver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is specifically engineered to convert differential video signals to single-ended signals, making it ideal for a multitude of video and high-speed data transmission applications.

Key Features

  • High-Speed Performance: The AD8148ACPZ operates at a bandwidth of 400 MHz, ensuring that it can handle high-speed video signals without degradation, making it suitable for high-resolution and high-frame-rate video systems.
  • Integrated Filters: It includes integrated low-pass filters that help to reduce noise and improve signal integrity, which is crucial for maintaining the quality of the transmitted video signal.
  • Adjustable Gain: The device offers an adjustable gain feature that allows users to fine-tune the signal level, providing flexibility in system design and signal matching.
  • Power Efficiency: With its low power consumption, the AD8148ACPZ minimizes thermal issues and is suitable for power-sensitive applications.
  • Robust Construction: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product is designed for durability and longevity in challenging environments.

Applications

The AD8148ACPZ is versatile and can be used in various applications, including:

  • Professional video cameras and editing equipment
  • Video distribution systems
  • Medical imaging equipment
  • Automotive infotainment and camera systems
  • High-speed data acquisition systems

Technical Specifications

The device features a differential input and single-ended output architecture, with an input common-mode voltage range that supports a variety of video standards. It requires a single 5 V supply for operation and is specified over the extended industrial temperature range.

Ordering Information

The AD8148ACPZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed technical specifications, application support, and ordering information, please refer to the official Analog Devices website or contact their sales and support team.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess