EN
  • EN
  • DE

HMC424LP3E

Part No HMC424LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 0.5-31.5DB 16VFQFN / 0.5dB LSB GaAs MMIC 6-BIT DIGITAL ATTENUATOR, DC - 13 GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
Attenuation Value 0.5dB ~ 31.5dB
Frequency Range 0Hz ~ 13GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Part Number Series HMC424
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813892-HMC424LP3E
Ultra Librarian 3D Model Ultra Librarian HMC424LP3E CAD Model

Description

Analog Devices Inc.'s HMC424LP3E Digital Attenuator

The HMC424LP3E is a high-performance digital attenuator designed by Analog Devices Inc., a leader in the manufacture of precision high-frequency electronic components. This versatile device is a part of their Hittite Microwave product line and is ideal for applications in diverse fields such as wireless communications, fiber optics, and broadband test and measurement systems.

Constructed using Silicon-On-Insulator (SOI) IC process technology, the HMC424LP3E operates from DC to 13.5 GHz, providing a broad frequency range that is suitable for various RF and microwave applications. It is a 5-bit digital attenuator with a 0.5 dB least significant bit (LSB), offering a fine resolution and a total attenuation range of 15.5 dB. This allows for precise signal level control, which is critical in many high-frequency signal chains.

The device comes in a compact 3x3 mm QFN leadless package, which not only saves valuable board space but also ensures compatibility with standard surface-mount manufacturing processes. Its small footprint makes it an excellent choice for applications where space is at a premium, such as portable and handheld devices.

One of the key features of the HMC424LP3E is its single positive control line per bit, which simplifies the interface and reduces the complexity of the control logic. This makes it easier to integrate into a variety of systems without the need for extensive redesign. Additionally, it boasts an insertion loss of less than 2.5 dB at 13.5 GHz, ensuring minimal signal degradation through the attenuator.

The HMC424LP3E is also characterized by its fast switching speed of less than 1 ns, making it suitable for rapid signal adjustments in dynamic environments. Furthermore, it operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance even under extreme conditions.

Overall, the HMC424LP3E from Analog Devices Inc. is a robust, high-quality digital attenuator that offers precision, flexibility, and reliability for sophisticated RF and microwave applications. Its small size, broad frequency range, and fine attenuation steps make it a versatile component for designers looking to optimize their signal chain performance.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.5672 $286.5672
2+ $275.3732 $550.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess