EN
  • EN
  • DE

AD8158ACPZ

Part No AD8158ACPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 2X1 100LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LFCSP-VQ (12x12)
Win Source Part Number 198654-AD8158ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8158ACPZ CAD Model

Description

The AD8158ACPZ is a high-performance digital crosspoint switch designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced chip is engineered to facilitate the routing of high-speed signals, making it an ideal choice for a variety of data communication and telecommunication applications.

Key Features

  • High Bandwidth: The device supports a maximum data rate of 3.2 Gbps per port, ensuring the efficient handling of high-speed data streams.
  • Scalable Architecture: With an 8 x 8 switch matrix, the AD8158ACPZ offers a flexible and scalable solution for signal routing, enabling users to configure the switch array as needed for their specific application.
  • Signal Integrity: Integrated signal conditioning features, such as input equalization and output de-emphasis, help maintain signal integrity over long PCB traces or cables.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power dissipation, making it suitable for power-sensitive applications.
  • Hot-Swap Capability: This feature allows for the device to be replaced or added without the need to power down the system, providing ease of maintenance and minimal operational disruption.
  • Package: The AD8158ACPZ comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which saves board space and is suitable for dense circuit designs.

Applications

This versatile crosspoint switch is designed for use in a range of applications, including:

  • High-speed data routing in routers and switches
  • Backplane and front-panel interface switching
  • Digital video and audio switching
  • KVM (Keyboard, Video, Mouse) multiplexing
  • ATE (Automated Test Equipment) and instrumentation

Technical Specifications

The AD8158ACPZ operates over a wide temperature range and includes features such as programmable output swing and pre-emphasis levels. It is designed to minimize crosstalk and signal disturbances, ensuring reliable performance in complex systems.

Ordering Information

To incorporate the AD8158ACPZ into your design, contact Analog Devices Inc. or an authorized distributor for pricing and availability. The product is also supported by comprehensive technical documentation and design resources to facilitate integration and accelerate time-to-market.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3045 $60.3045
3+ $49.4806 $148.4418
4+ $47.9344 $191.7376
5+ $46.3881 $231.9405
6+ $44.8418 $269.0508
8+ $40.2030 $321.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess