EN
  • EN
  • DE

AD8174ARZ-RL7

Part No AD8174ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172103-AD8174ARZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8174ARZ-RL7 CAD Model

Description

Product Overview: AD8174ARZ-RL7

The AD8174ARZ-RL7 is a high-performance triple 4:1 multiplexer from Analog Devices Inc., designed to route high-speed video and other analog signals. With its exceptional signal integrity and operational flexibility, this device is a perfect fit for a wide range of applications, including video switching, ATE systems, and signal routing in communications equipment.

Key Features

  • High Bandwidth: The AD8174ARZ-RL7 boasts a wide bandwidth that supports fast signal switching, making it suitable for high-resolution video and high-speed data applications.
  • Low Crosstalk: With its low crosstalk characteristics, the device ensures minimal signal interference, which is critical for maintaining the integrity of closely packed signals in complex systems.
  • Low On Resistance: The low on-resistance of the switch minimizes the insertion loss, thus preserving the quality of the signal as it passes through the multiplexer.
  • Single or Dual Supply Operation: This multiplexer is capable of operating with either a single +5 V supply or dual ±5 V supplies, providing design flexibility to accommodate various system requirements.
  • Off Isolation: The device features excellent off isolation to prevent signal leakage between channels when they are not in use.

Applications

  • Video switching and routing
  • Automated Test Equipment (ATE)
  • Data acquisition systems
  • Communication systems

Product Specifications

The AD8174ARZ-RL7 is offered in a compact SOIC package, which is ideal for space-constrained applications. It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions. The device's part number suffix "RL7" indicates that it is provided in a reel, facilitating efficient assembly for high-volume production.

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD8174ARZ-RL7 is no exception. It represents the company's dedication to providing components that meet the stringent requirements of modern electronic systems.

For designers and engineers looking to incorporate a reliable multiplexing solution into their systems, the AD8174ARZ-RL7 offers a blend of performance, versatility, and quality that is hard to surpass.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess